L-com, Inc. 75 Ohm BNC Crimp Cable Plug, 2-pc. or RG6-Q Cable BAC042

Description
This male BNC RF connector is designed for crimp attachment to RG6-Q size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .309" for the crimp ferrule. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated bulk cable and crimp tools available Crimp style termination to RG6-Q coaxial cable Gold plated center contacts minimize signal loss Machined components produce a durable connector True 75 Ohm BNC interface Application Coaxial cable assembly OEM applications Premise wiring
Description
This male BNC RF connector is designed for crimp attachment to RG6-Q size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .309" for the crimp ferrule. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated bulk cable and crimp tools available Crimp style termination to RG6-Q coaxial cable Gold plated center contacts minimize signal loss Machined components produce a durable connector True 75 Ohm BNC interface Application Coaxial cable assembly OEM applications Premise wiring

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Crimp Cable Plug, 2-pc. or RG6-Q Cable - BAC042 - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Crimp Cable Plug, 2-pc. or RG6-Q Cable
BAC042
75 Ohm BNC Crimp Cable Plug, 2-pc. or RG6-Q Cable BAC042
This male BNC RF connector is designed for crimp attachment to RG6-Q size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .309" for the crimp ferrule. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated bulk cable and crimp tools available Crimp style termination to RG6-Q coaxial cable Gold plated center contacts minimize signal loss Machined components produce a durable connector True 75 Ohm BNC interface Application Coaxial cable assembly OEM applications Premise wiring

This male BNC RF connector is designed for crimp attachment to RG6-Q size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .309" for the crimp ferrule. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Associated bulk cable and crimp tools available
  • Crimp style termination to RG6-Q coaxial cable
  • Gold plated center contacts minimize signal loss
  • Machined components produce a durable connector
  • True 75 Ohm BNC interface

Application

  • Coaxial cable assembly
  • OEM applications
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC042
Product Name 75 Ohm BNC Crimp Cable Plug, 2-pc. or RG6-Q Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data