This TNC male connector has been specifically designed for a crimp style attachment to RG58 coaxial cable. The connector body and clamp nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision well made connector is typically available from stock for immediate delivery
Application
RF COAX CONN, TNC PLUG, 50 OHM; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | BAC893-58 | 23C8544 |
| Product Name | TNC Male Crimp for RG58 Cable | Rf Coax Conn, Tnc Plug, 50 Ohm; Connector Type L-Com |
| Connector Type | TNC | TNC |