L-com, Inc. BNC Terminator, Female, Colored Cap, RG59 (75 Ohms) BIF7F

Description
This BNC female terminator features an insulated body and a purple color coded cap indicating a 75 Ohm resistance value for use with 75 Ohm coaxial cable such as RG59 . A ¼ watt @70 degrees metal film type resistor with a +/- 1% tolerance is utilized. Features 1/4 watt terminating resistor BNC female interface for male terminated assemblies Color coded purple to assure proper attachment Line termination of a 75 Ohm transmission line Application 10Base-2 Cheapernet Ethernet Thinnet
Description
This BNC female terminator features an insulated body and a purple color coded cap indicating a 75 Ohm resistance value for use with 75 Ohm coaxial cable such as RG59 . A ¼ watt @70 degrees metal film type resistor with a +/- 1% tolerance is utilized. Features 1/4 watt terminating resistor BNC female interface for male terminated assemblies Color coded purple to assure proper attachment Line termination of a 75 Ohm transmission line Application 10Base-2 Cheapernet Ethernet Thinnet

Suppliers

Company
Product
Description
Supplier Links
BNC Terminator, Female, Colored Cap, RG59 (75 Ohms) - BIF7F - L-com, Inc.
North Andover, MA, United States
BNC Terminator, Female, Colored Cap, RG59 (75 Ohms)
BIF7F
BNC Terminator, Female, Colored Cap, RG59 (75 Ohms) BIF7F
This BNC female terminator features an insulated body and a purple color coded cap indicating a 75 Ohm resistance value for use with 75 Ohm coaxial cable such as RG59 . A ¼ watt @70 degrees metal film type resistor with a +/- 1% tolerance is utilized. Features 1/4 watt terminating resistor BNC female interface for male terminated assemblies Color coded purple to assure proper attachment Line termination of a 75 Ohm transmission line Application 10Base-2 Cheapernet Ethernet Thinnet

This BNC female terminator features an insulated body and a purple color coded cap indicating a 75 Ohm resistance value for use with 75 Ohm coaxial cable such as RG59 . A ¼ watt @70 degrees metal film type resistor with a +/- 1% tolerance is utilized.

Features

  • 1/4 watt terminating resistor
  • BNC female interface for male terminated assemblies
  • Color coded purple to assure proper attachment
  • Line termination of a 75 Ohm transmission line

Application

  • 10Base-2
  • Cheapernet
  • Ethernet
  • Thinnet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BIF7F
Product Name BNC Terminator, Female, Colored Cap, RG59 (75 Ohms)
Connector Type BNC
Unlock Full Specs
to access all available technical data