L-com, Inc. Insertion Type D-Sub Connector, DB15 Male C&P15M

Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB15 connectors conform to commercial industry standards and can be used with any standard male DB15 contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Compatible with wire ranges of 20-28 AWG Industry standard commercial DB15 female crimp connector Use with any commercial D-Sub male crimp contact such as L-com's CPM line Also available in 9, 25, 37 and 50 position sizes UL94V-0 rated connector insulator satisfies flammability requirements Application Data networks Device management Instrument control Serial data transmission
Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB15 connectors conform to commercial industry standards and can be used with any standard male DB15 contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Compatible with wire ranges of 20-28 AWG Industry standard commercial DB15 female crimp connector Use with any commercial D-Sub male crimp contact such as L-com's CPM line Also available in 9, 25, 37 and 50 position sizes UL94V-0 rated connector insulator satisfies flammability requirements Application Data networks Device management Instrument control Serial data transmission

Suppliers

Company
Product
Description
Supplier Links
Insertion Type D-Sub Connector, DB15 Male - C&P15M - L-com, Inc.
North Andover, MA, United States
Insertion Type D-Sub Connector, DB15 Male
C&P15M
Insertion Type D-Sub Connector, DB15 Male C&P15M
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB15 connectors conform to commercial industry standards and can be used with any standard male DB15 contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Compatible with wire ranges of 20-28 AWG Industry standard commercial DB15 female crimp connector Use with any commercial D-Sub male crimp contact such as L-com's CPM line Also available in 9, 25, 37 and 50 position sizes UL94V-0 rated connector insulator satisfies flammability requirements Application Data networks Device management Instrument control Serial data transmission

Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB15 connectors conform to commercial industry standards and can be used with any standard male DB15 contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative.

Features

  • Compatible with wire ranges of 20-28 AWG
  • Industry standard commercial DB15 female crimp connector
  • Use with any commercial D-Sub male crimp contact such as L-com's CPM line
  • Also available in 9, 25, 37 and 50 position sizes
  • UL94V-0 rated connector insulator satisfies flammability requirements

Application

  • Data networks
  • Device management
  • Instrument control
  • Serial data transmission
Supplier's Site
Connector Db15M Crimp Rohs Compliant L-Com - 89M7535 - Newark, An Avnet Company
Chicago, IL, United States
Connector Db15M Crimp Rohs Compliant L-Com
89M7535
Connector Db15M Crimp Rohs Compliant L-Com 89M7535
CONNECTOR DB15M CRIMP ROHS COMPLIANT: YES

CONNECTOR DB15M CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C&P15M 89M7535
Product Name Insertion Type D-Sub Connector, DB15 Male Connector Db15M Crimp Rohs Compliant L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2M3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Adapter - NEFV-V12-M12W8-0.6-M12QG5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details