L-com, Inc. BNC Terminator, Female, use with RG59 (75 Ohms) BTB7FD

Description
This BNC female terminator utilizes a ¼ watt carbon film type resistor and a 75 Ohm impedance value. Connector body is marked with 75 Ohm value to assure proper installation. Features Gold plated contacts minimize attenuation Termination of 75 Ohm coaxial lines 1/4 watt terminating resistor Nickel plated body provides optimum resistance to corrosion Application Coaxial termination Laboratory Data center Test & measurement
Description
This BNC female terminator utilizes a ¼ watt carbon film type resistor and a 75 Ohm impedance value. Connector body is marked with 75 Ohm value to assure proper installation. Features Gold plated contacts minimize attenuation Termination of 75 Ohm coaxial lines 1/4 watt terminating resistor Nickel plated body provides optimum resistance to corrosion Application Coaxial termination Laboratory Data center Test & measurement

Suppliers

Company
Product
Description
Supplier Links
BNC Terminator, Female, use with RG59 (75 Ohms) - BTB7FD - L-com, Inc.
North Andover, MA, United States
BNC Terminator, Female, use with RG59 (75 Ohms)
BTB7FD
BNC Terminator, Female, use with RG59 (75 Ohms) BTB7FD
This BNC female terminator utilizes a ¼ watt carbon film type resistor and a 75 Ohm impedance value. Connector body is marked with 75 Ohm value to assure proper installation. Features Gold plated contacts minimize attenuation Termination of 75 Ohm coaxial lines 1/4 watt terminating resistor Nickel plated body provides optimum resistance to corrosion Application Coaxial termination Laboratory Data center Test & measurement

This BNC female terminator utilizes a ¼ watt carbon film type resistor and a 75 Ohm impedance value. Connector body is marked with 75 Ohm value to assure proper installation.

Features

  • Gold plated contacts minimize attenuation
  • Termination of 75 Ohm coaxial lines
  • 1/4 watt terminating resistor
  • Nickel plated body provides optimum resistance to corrosion

Application

  • Coaxial termination
  • Laboratory
  • Data center
  • Test & measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BTB7FD
Product Name BNC Terminator, Female, use with RG59 (75 Ohms)
Connector Type BNC
Unlock Full Specs
to access all available technical data