L-com, Inc. Coaxial Adapters BA38

Description
L-Com BA38 Coaxial Adapter
Request a Quote Datasheet
Description
L-Com BA38 Coaxial Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 671795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
671795
Coaxial Adapters 671795
L-Com BA38 Coaxial Adapter

L-Com BA38 Coaxial Adapter

Supplier's Site
Coaxial Connector (RF) Adapters - 5073-BA38-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5073-BA38-ND
Coaxial Connector (RF) Adapters 5073-BA38-ND
COAX ADAPT BNC TO SMA

COAX ADAPT BNC TO SMA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 671795 5073-BA38-ND
Product Name Coaxial Adapters Coaxial Connector (RF) Adapters
Connector Type BNC BNC; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 1938603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
RF Connectors - 1052596-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details