L-com, Inc. Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" D-Hole ,Yellow BA400Y

Description
This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. Yellow color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction. Features Nickel plated body for enhanced corrosion resistance Complete with nut and lockwasher mounting hardware Provides 75 Ohm signal feed-thru for two RCA male interface devices Single D bulkhead design for panel mounting Yellow insulator to accommodate signal type identification Application Coaxial interface conversion OEM coax applications Coax retrofit applications Coaxial Extension
Description
This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. Yellow color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction. Features Nickel plated body for enhanced corrosion resistance Complete with nut and lockwasher mounting hardware Provides 75 Ohm signal feed-thru for two RCA male interface devices Single D bulkhead design for panel mounting Yellow insulator to accommodate signal type identification Application Coaxial interface conversion OEM coax applications Coax retrofit applications Coaxial Extension

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, RCA Bulkhead Female / Female, 0.5
North Andover, MA, United States
Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" D-Hole ,Yellow
BA400Y
Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" D-Hole ,Yellow BA400Y
This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. Yellow color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction. Features Nickel plated body for enhanced corrosion resistance Complete with nut and lockwasher mounting hardware Provides 75 Ohm signal feed-thru for two RCA male interface devices Single D bulkhead design for panel mounting Yellow insulator to accommodate signal type identification Application Coaxial interface conversion OEM coax applications Coax retrofit applications Coaxial Extension

This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. Yellow color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction.

Features

  • Nickel plated body for enhanced corrosion resistance
  • Complete with nut and lockwasher mounting hardware
  • Provides 75 Ohm signal feed-thru for two RCA male interface devices
  • Single D bulkhead design for panel mounting
  • Yellow insulator to accommodate signal type identification

Application

  • Coaxial interface conversion
  • OEM coax applications
  • Coax retrofit applications
  • Coaxial Extension
Supplier's Site
Adaptor Rca F-F 75 Ohm Ylw L-Com - 89M7320 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor Rca F-F 75 Ohm Ylw L-Com
89M7320
Adaptor Rca F-F 75 Ohm Ylw L-Com 89M7320
ADAPTOR RCA F-F 75 OHM YLW

ADAPTOR RCA F-F 75 OHM YLW

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number BA400Y 89M7320
Product Name Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" D-Hole ,Yellow Adaptor Rca F-F 75 Ohm Ylw L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data