L-com, Inc. 3.5mm Audio Bulkhead Coupler BA35FF

Description
L-com's 3.5mm audio bulkhead coupler offers a practical and economical way to feed audio cables through panels, wall plates and enclosures. The .50" D-hole design and lock washer ensure a secure fit. This versatile coupler is also available pre-mounted on L-com's USP2-35MM and USP4-35MM two port and four port Universal Sub Panels. Order online today! Features Nickel plated body for enhanced corrosion resistance Used to connect two male 3.5mm audio cables Available in pre-mounted two and four port USP panels Bulkhead design for easy panel mounting RoHS Compliant Application A/V Audio applications Analog Entertainment systems
Description
L-com's 3.5mm audio bulkhead coupler offers a practical and economical way to feed audio cables through panels, wall plates and enclosures. The .50" D-hole design and lock washer ensure a secure fit. This versatile coupler is also available pre-mounted on L-com's USP2-35MM and USP4-35MM two port and four port Universal Sub Panels. Order online today! Features Nickel plated body for enhanced corrosion resistance Used to connect two male 3.5mm audio cables Available in pre-mounted two and four port USP panels Bulkhead design for easy panel mounting RoHS Compliant Application A/V Audio applications Analog Entertainment systems

Suppliers

Company
Product
Description
Supplier Links
3.5mm Audio Bulkhead Coupler - BA35FF - L-com, Inc.
North Andover, MA, United States
3.5mm Audio Bulkhead Coupler
BA35FF
3.5mm Audio Bulkhead Coupler BA35FF
L-com's 3.5mm audio bulkhead coupler offers a practical and economical way to feed audio cables through panels, wall plates and enclosures. The .50" D-hole design and lock washer ensure a secure fit. This versatile coupler is also available pre-mounted on L-com's USP2-35MM and USP4-35MM two port and four port Universal Sub Panels. Order online today! Features Nickel plated body for enhanced corrosion resistance Used to connect two male 3.5mm audio cables Available in pre-mounted two and four port USP panels Bulkhead design for easy panel mounting RoHS Compliant Application A/V Audio applications Analog Entertainment systems

L-com's 3.5mm audio bulkhead coupler offers a practical and economical way to feed audio cables through panels, wall plates and enclosures. The .50" D-hole design and lock washer ensure a secure fit. This versatile coupler is also available pre-mounted on L-com's USP2-35MM and USP4-35MM two port and four port Universal Sub Panels. Order online today!

Features

  • Nickel plated body for enhanced corrosion resistance
  • Used to connect two male 3.5mm audio cables
  • Available in pre-mounted two and four port USP panels
  • Bulkhead design for easy panel mounting
  • RoHS Compliant

Application

  • A/V Audio applications
  • Analog Entertainment systems
Supplier's Site
3.5Mm Audio Panel Mt Coupler F Rohs Compliant L-Com - 34R6371 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Audio Panel Mt Coupler F Rohs Compliant L-Com
34R6371
3.5Mm Audio Panel Mt Coupler F Rohs Compliant L-Com 34R6371
3.5MM AUDIO PANEL MT COUPLER F ROHS COMPLIANT: YES

3.5MM AUDIO PANEL MT COUPLER F ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BA35FF 34R6371
Product Name 3.5mm Audio Bulkhead Coupler 3.5Mm Audio Panel Mt Coupler F Rohs Compliant L-Com
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers