L-com, Inc. BNC Terminator, Male, use with RG59 (75 Ohms) BTB7MD

Description
This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 75 Ohm impedance value. Connector body is marked with 75 Ohm value to assure proper installation. Features 1/4 watt terminating resistor Nickel plated body provides optimum resistance to corrosion Gold plated contacts minimize attenuation Termination of 75 Ohm coaxial lines Application Data center Test & measurement Coaxial termination Laboratory
Description
This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 75 Ohm impedance value. Connector body is marked with 75 Ohm value to assure proper installation. Features 1/4 watt terminating resistor Nickel plated body provides optimum resistance to corrosion Gold plated contacts minimize attenuation Termination of 75 Ohm coaxial lines Application Data center Test & measurement Coaxial termination Laboratory

Suppliers

Company
Product
Description
Supplier Links
BNC Terminator, Male, use with RG59 (75 Ohms) - BTB7MD - L-com, Inc.
North Andover, MA, United States
BNC Terminator, Male, use with RG59 (75 Ohms)
BTB7MD
BNC Terminator, Male, use with RG59 (75 Ohms) BTB7MD
This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 75 Ohm impedance value. Connector body is marked with 75 Ohm value to assure proper installation. Features 1/4 watt terminating resistor Nickel plated body provides optimum resistance to corrosion Gold plated contacts minimize attenuation Termination of 75 Ohm coaxial lines Application Data center Test & measurement Coaxial termination Laboratory

This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 75 Ohm impedance value. Connector body is marked with 75 Ohm value to assure proper installation.

Features

  • 1/4 watt terminating resistor
  • Nickel plated body provides optimum resistance to corrosion
  • Gold plated contacts minimize attenuation
  • Termination of 75 Ohm coaxial lines

Application

  • Data center
  • Test & measurement
  • Coaxial termination
  • Laboratory
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BTB7MD
Product Name BNC Terminator, Male, use with RG59 (75 Ohms)
Connector Type BNC
Unlock Full Specs
to access all available technical data