L-com, Inc. 75 Ohm BNC Crimp Plug, Right Angle for RG59 Cable BAC543

Description
L-com stocks this hard to right angle BNC connectors for applications where a straight connector would be unusable. The 90 degree configuration offers an alternative to solve your tight fit situations. This connector features fully machined components as well as gold plated center contacts for optimum signal transmission. The industry standard crimp attachment design produces a reliable connector to cable joint resulting in a high quality cable assembly. Features Quick and effective termination of RG59 coaxial cable with right angle BNC connectors 75 Ohm interface provides impedance match performance Gold plated center contacts minimize signal loss Hard to find angled BNC connectors available from stock for immediate delivery Machined components produce a durable connector Application Enclosure applications OEM applications Premise wiring Coaxial cable assembly
Description
L-com stocks this hard to right angle BNC connectors for applications where a straight connector would be unusable. The 90 degree configuration offers an alternative to solve your tight fit situations. This connector features fully machined components as well as gold plated center contacts for optimum signal transmission. The industry standard crimp attachment design produces a reliable connector to cable joint resulting in a high quality cable assembly. Features Quick and effective termination of RG59 coaxial cable with right angle BNC connectors 75 Ohm interface provides impedance match performance Gold plated center contacts minimize signal loss Hard to find angled BNC connectors available from stock for immediate delivery Machined components produce a durable connector Application Enclosure applications OEM applications Premise wiring Coaxial cable assembly

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Crimp Plug, Right Angle for RG59 Cable - BAC543 - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Crimp Plug, Right Angle for RG59 Cable
BAC543
75 Ohm BNC Crimp Plug, Right Angle for RG59 Cable BAC543
L-com stocks this hard to right angle BNC connectors for applications where a straight connector would be unusable. The 90 degree configuration offers an alternative to solve your tight fit situations. This connector features fully machined components as well as gold plated center contacts for optimum signal transmission. The industry standard crimp attachment design produces a reliable connector to cable joint resulting in a high quality cable assembly. Features Quick and effective termination of RG59 coaxial cable with right angle BNC connectors 75 Ohm interface provides impedance match performance Gold plated center contacts minimize signal loss Hard to find angled BNC connectors available from stock for immediate delivery Machined components produce a durable connector Application Enclosure applications OEM applications Premise wiring Coaxial cable assembly

L-com stocks this hard to right angle BNC connectors for applications where a straight connector would be unusable. The 90 degree configuration offers an alternative to solve your tight fit situations. This connector features fully machined components as well as gold plated center contacts for optimum signal transmission. The industry standard crimp attachment design produces a reliable connector to cable joint resulting in a high quality cable assembly.

Features

  • Quick and effective termination of RG59 coaxial cable with right angle BNC connectors
  • 75 Ohm interface provides impedance match performance
  • Gold plated center contacts minimize signal loss
  • Hard to find angled BNC connectors available from stock for immediate delivery
  • Machined components produce a durable connector

Application

  • Enclosure applications
  • OEM applications
  • Premise wiring
  • Coaxial cable assembly
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC543
Product Name 75 Ohm BNC Crimp Plug, Right Angle for RG59 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data