This Type N Male connector has been specifically designed for a crimp on style attachment to RG174/188/316 cable. The connector body and coupling nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance.
Application
CONN TYPE N M RG174 CRIMP
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | BAC523 | 89M7231 |
| Product Name | Type N Male Crimp for RG174 Cable | Conn Type N M Rg174 Crimp L-Com |
| Connector Type | Type N |