This male BNC RF connector is designed for crimp attachment to RG59U size coaxial cable with a center conductor size 26 AWG utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications.
Features
Associated bulk cable and crimp tools available
True 75 Ohm BNC interface
Crimp style termination to RG59 (26 AWG center conductor) coaxial cable
Gold plated center contacts minimize signal loss
Machined components produce a durable connector
Application
OEM applications
Premise wiring
Coaxial cable assembly
This male BNC RF connector is designed for crimp attachment to RG59U size coaxial cable with a center conductor size 26 AWG utilizing readily-available crimp tools with standard crimp sizes: .255" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications.
Features
- Associated bulk cable and crimp tools available
- True 75 Ohm BNC interface
- Crimp style termination to RG59 (26 AWG center conductor) coaxial cable
- Gold plated center contacts minimize signal loss
- Machined components produce a durable connector
Application
- OEM applications
- Premise wiring
- Coaxial cable assembly