This right angle male SMA connector is designed for crimp attachment to RG174, RG188 and RG316 coaxial cables utilizing a crimp size of .128 while the center pin contact is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications.
Features
Associated bulk cable and crimp tools available
Connector body and coupling nut gold plated for corrosion resistance
Gold plated contact pins to minimize signal loss
Right angle configuration ideal for tight fit applications
Designed for crimp style attachment to RG174/188/316 coaxial cable
Application
Coaxial cable assembly
Coaxial cable installation
Premise wiring
Coaxial cable repair
This right angle male SMA connector is designed for crimp attachment to RG174, RG188 and RG316 coaxial cables utilizing a crimp size of .128 while the center pin contact is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications.
Features
- Associated bulk cable and crimp tools available
- Connector body and coupling nut gold plated for corrosion resistance
- Gold plated contact pins to minimize signal loss
- Right angle configuration ideal for tight fit applications
- Designed for crimp style attachment to RG174/188/316 coaxial cable
Application
- Coaxial cable assembly
- Coaxial cable installation
- Premise wiring
- Coaxial cable repair