L-com, Inc. BNC Auto-Terminating (F-F) Bulkhead Adapter, 75 Ohm BA307-75

Description
This 75 Ohm BNC female auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a bulkhead design with nut and lock washer for panel mounting. Features Automatic termination of an 75 Ohm line when not coupled Bulkhead design for panel mounting Eliminates accidental creation of open lines after decoupling Gold plated center contact for reduced signal loss Nickel plated body for enhanced corrosion resistance Application Test environments MDF/IDF R&D
Description
This 75 Ohm BNC female auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a bulkhead design with nut and lock washer for panel mounting. Features Automatic termination of an 75 Ohm line when not coupled Bulkhead design for panel mounting Eliminates accidental creation of open lines after decoupling Gold plated center contact for reduced signal loss Nickel plated body for enhanced corrosion resistance Application Test environments MDF/IDF R&D

Suppliers

Company
Product
Description
Supplier Links
BNC Auto-Terminating (F-F) Bulkhead Adapter, 75 Ohm - BA307-75 - L-com, Inc.
North Andover, MA, United States
BNC Auto-Terminating (F-F) Bulkhead Adapter, 75 Ohm
BA307-75
BNC Auto-Terminating (F-F) Bulkhead Adapter, 75 Ohm BA307-75
This 75 Ohm BNC female auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a bulkhead design with nut and lock washer for panel mounting. Features Automatic termination of an 75 Ohm line when not coupled Bulkhead design for panel mounting Eliminates accidental creation of open lines after decoupling Gold plated center contact for reduced signal loss Nickel plated body for enhanced corrosion resistance Application Test environments MDF/IDF R&D

This 75 Ohm BNC female auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a bulkhead design with nut and lock washer for panel mounting.

Features

  • Automatic termination of an 75 Ohm line when not coupled
  • Bulkhead design for panel mounting
  • Eliminates accidental creation of open lines after decoupling
  • Gold plated center contact for reduced signal loss
  • Nickel plated body for enhanced corrosion resistance

Application

  • Test environments
  • MDF/IDF
  • R&D
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BA307-75
Product Name BNC Auto-Terminating (F-F) Bulkhead Adapter, 75 Ohm
Connector Type BNC
Unlock Full Specs
to access all available technical data