This BNC male to SMA female coaxial adapter provides the ability to connect between a BNC female and SMA male interface. Interconnection of these interfaces is often found in test lab or in field environments where devices of differing interface types are interconnected.
Features
Application
RF ADAPTER, SMA JACK-BNC PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | BA38 | 19C1400 |
| Product Name | Coaxial Adapter, SMA Female / BNC Male | Rf Adapter, Sma Jack-Bnc Plug, 50 Ohm; Convert From Coax Type L-Com |
| Connector Type | BNC; SMA | BNC; SMA |