L-com, Inc. 50 Ohm BNC Crimp Jack 3 Pc. for RG58 Cable BAC515

Description
This female BNC RF connector is designed for attachment to the widely used RG58 coaxial cable utilizing readily-available crimp tools with standard crimp size: .213" for the crimp ferrule. The center contact is designed to be soldered to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications. Features Crimp style termination to RG58 coaxial cable 50 Ohm BNC female interface Associated crimp tooling and bulk cable available Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Application Coaxial OEM applications MDF/IDF Coaxial cable patching
Description
This female BNC RF connector is designed for attachment to the widely used RG58 coaxial cable utilizing readily-available crimp tools with standard crimp size: .213" for the crimp ferrule. The center contact is designed to be soldered to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications. Features Crimp style termination to RG58 coaxial cable 50 Ohm BNC female interface Associated crimp tooling and bulk cable available Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Application Coaxial OEM applications MDF/IDF Coaxial cable patching

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Crimp Jack 3 Pc. for RG58 Cable - BAC515 - L-com, Inc.
North Andover, MA, United States
50 Ohm BNC Crimp Jack 3 Pc. for RG58 Cable
BAC515
50 Ohm BNC Crimp Jack 3 Pc. for RG58 Cable BAC515
This female BNC RF connector is designed for attachment to the widely used RG58 coaxial cable utilizing readily-available crimp tools with standard crimp size: .213" for the crimp ferrule. The center contact is designed to be soldered to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications. Features Crimp style termination to RG58 coaxial cable 50 Ohm BNC female interface Associated crimp tooling and bulk cable available Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Application Coaxial OEM applications MDF/IDF Coaxial cable patching

This female BNC RF connector is designed for attachment to the widely used RG58 coaxial cable utilizing readily-available crimp tools with standard crimp size: .213" for the crimp ferrule. The center contact is designed to be soldered to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Crimp style termination to RG58 coaxial cable
  • 50 Ohm BNC female interface
  • Associated crimp tooling and bulk cable available
  • Gold plated contact pin reduces signal loss
  • Nickel plated body provides optimum resistance to corrosion

Application

  • Coaxial OEM applications
  • MDF/IDF
  • Coaxial cable patching
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC515
Product Name 50 Ohm BNC Crimp Jack 3 Pc. for RG58 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data