This reversed polarized SMA male connector is designed for crimp attachment to 50 Ohm RG174, RG188 and RG316 coaxial cables utilizing a crimp tool with standard crimp size of .128" for the crimp ferrule. The center contact is designed for solder attachment to the coaxial cable center conductor. This reverse polarized interface addresses the FCC requirement for non-standard interfaces for wireless devices.
Features
Associated bulk cable and crimp tools available
Designed for crimp attachment to RG174/188 or 316 style cable
Mates with reverse polarized interface commonly found in wireless systems
Gold plated center contacts minimize signal loss
Machined components produce a durable connector
Application
Low Loss Coax Applications
Radio Pigtails
Wi-Fi Applications
WLAN
RF Applications
This reversed polarized SMA male connector is designed for crimp attachment to 50 Ohm RG174, RG188 and RG316 coaxial cables utilizing a crimp tool with standard crimp size of .128" for the crimp ferrule. The center contact is designed for solder attachment to the coaxial cable center conductor. This reverse polarized interface addresses the FCC requirement for non-standard interfaces for wireless devices.
Features
- Associated bulk cable and crimp tools available
- Designed for crimp attachment to RG174/188 or 316 style cable
- Mates with reverse polarized interface commonly found in wireless systems
- Gold plated center contacts minimize signal loss
- Machined components produce a durable connector
Application
- Low Loss Coax Applications
- Radio Pigtails
- Wi-Fi Applications
- WLAN
- RF Applications