L-com offers a wide selection of female TNC connectors for both RG type applications as well as low loss RF wireless applications. Our TNC female connector selection includes both crimp style as well as twist on female TNC connectors. Order online today!
Application
RF COAX CONN, TNC JACK, 50 OHM; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Contact Plating:Gold Flash Plated Contacts RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | BAC513 | 89M7222 |
| Product Name | TNC Female Crimp for RG58 Cable | Rf Coax Conn, Tnc Jack, 50 Ohm; Connector Type L-Com |
| Connector Type | TNC | TNC |