L-com, Inc. Coaxial 75 Ohm Right Angle Adapter, F Female / F Male BA123

Description
This right angle Type F male to female adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line Type F male cable connector to a 90 degree configuration by attaching to cable end. Features Nickel plated body for enhanced corrosion resistance Allows interconnection of devices with Type F interfaces Handy device to have on hand to solve your interconnection problems Right angle configuration useful in tight fit situations Application Coaxial interface conversion OEM coax applications Coax retrofit applications Coaxial Extension
Description
This right angle Type F male to female adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line Type F male cable connector to a 90 degree configuration by attaching to cable end. Features Nickel plated body for enhanced corrosion resistance Allows interconnection of devices with Type F interfaces Handy device to have on hand to solve your interconnection problems Right angle configuration useful in tight fit situations Application Coaxial interface conversion OEM coax applications Coax retrofit applications Coaxial Extension

Suppliers

Company
Product
Description
Supplier Links
Coaxial 75 Ohm Right Angle Adapter, F Female / F Male - BA123 - L-com, Inc.
North Andover, MA, United States
Coaxial 75 Ohm Right Angle Adapter, F Female / F Male
BA123
Coaxial 75 Ohm Right Angle Adapter, F Female / F Male BA123
This right angle Type F male to female adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line Type F male cable connector to a 90 degree configuration by attaching to cable end. Features Nickel plated body for enhanced corrosion resistance Allows interconnection of devices with Type F interfaces Handy device to have on hand to solve your interconnection problems Right angle configuration useful in tight fit situations Application Coaxial interface conversion OEM coax applications Coax retrofit applications Coaxial Extension

This right angle Type F male to female adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line Type F male cable connector to a 90 degree configuration by attaching to cable end.

Features

  • Nickel plated body for enhanced corrosion resistance
  • Allows interconnection of devices with Type F interfaces
  • Handy device to have on hand to solve your interconnection problems
  • Right angle configuration useful in tight fit situations

Application

  • Coaxial interface conversion
  • OEM coax applications
  • Coax retrofit applications
  • Coaxial Extension
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BA123
Product Name Coaxial 75 Ohm Right Angle Adapter, F Female / F Male
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data