This reversed polarized SMA female bulkhead connector is designed for crimp attachment to 50 Ohm RG174, RG188 and RG316 coaxial cables utilizing a crimp tool with standard crimp size of .128" for the crimp ferrule. This connector comes complete with nut and lock washer for panel mounting. This reverse polarized interface addresses the FCC requirement for non-standard interfaces for wireless devices.
Features
Bulkhead design for panel mounting
Mates with reverse polarized interface commonly found in wireless systems
Designed for crimp attachment to RG174/188 or 316 style cable
Gold plated center contacts minimize signal loss
Machined components produce a durable connector
Application
Radio Pigtails
RF Applications
WLAN
Low Loss Coax Applications
Wi-Fi Applications
This reversed polarized SMA female bulkhead connector is designed for crimp attachment to 50 Ohm RG174, RG188 and RG316 coaxial cables utilizing a crimp tool with standard crimp size of .128" for the crimp ferrule. This connector comes complete with nut and lock washer for panel mounting. This reverse polarized interface addresses the FCC requirement for non-standard interfaces for wireless devices.
Features
- Bulkhead design for panel mounting
- Mates with reverse polarized interface commonly found in wireless systems
- Designed for crimp attachment to RG174/188 or 316 style cable
- Gold plated center contacts minimize signal loss
- Machined components produce a durable connector
Application
- Radio Pigtails
- RF Applications
- WLAN
- Low Loss Coax Applications
- Wi-Fi Applications