L-com, Inc. 75 Ohm Coaxial Adapter, BNC Female / Female (Splice) BA016

Description
This 75 Ohm BNC female coupler provides the ability to interconnect two devices with BNC male interfaces. A common use for this device is to provide a coupling between two cables with BNC male connectors creating an extension cable. Features Couples devices with male BNC interfaces Handy device to help solve your interconnection problems 75 Ohm impedance for video transmission applications Ideal to extend cable runs with male BNC connectors Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial Extension OEM coax applications Coaxial interface conversion
Description
This 75 Ohm BNC female coupler provides the ability to interconnect two devices with BNC male interfaces. A common use for this device is to provide a coupling between two cables with BNC male connectors creating an extension cable. Features Couples devices with male BNC interfaces Handy device to help solve your interconnection problems 75 Ohm impedance for video transmission applications Ideal to extend cable runs with male BNC connectors Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial Extension OEM coax applications Coaxial interface conversion

Suppliers

Company
Product
Description
Supplier Links
75 Ohm Coaxial Adapter, BNC Female / Female (Splice) - BA016 - L-com, Inc.
North Andover, MA, United States
75 Ohm Coaxial Adapter, BNC Female / Female (Splice)
BA016
75 Ohm Coaxial Adapter, BNC Female / Female (Splice) BA016
This 75 Ohm BNC female coupler provides the ability to interconnect two devices with BNC male interfaces. A common use for this device is to provide a coupling between two cables with BNC male connectors creating an extension cable. Features Couples devices with male BNC interfaces Handy device to help solve your interconnection problems 75 Ohm impedance for video transmission applications Ideal to extend cable runs with male BNC connectors Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial Extension OEM coax applications Coaxial interface conversion

This 75 Ohm BNC female coupler provides the ability to interconnect two devices with BNC male interfaces. A common use for this device is to provide a coupling between two cables with BNC male connectors creating an extension cable.

Features

  • Couples devices with male BNC interfaces
  • Handy device to help solve your interconnection problems
  • 75 Ohm impedance for video transmission applications
  • Ideal to extend cable runs with male BNC connectors
  • Nickel plated body for enhanced corrosion resistance

Application

  • Coax retrofit applications
  • Coaxial Extension
  • OEM coax applications
  • Coaxial interface conversion
Supplier's Site
Rf Adapter, Bnc Jack-Bnc Jack, 75Ohm; Convert From Coax Type L-Com - 89M7264 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Bnc Jack-Bnc Jack, 75Ohm; Convert From Coax Type L-Com
89M7264
Rf Adapter, Bnc Jack-Bnc Jack, 75Ohm; Convert From Coax Type L-Com 89M7264
RF ADAPTER, BNC JACK-BNC JACK, 75OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF ADAPTER, BNC JACK-BNC JACK, 75OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors
Product Number BA016 89M7264
Product Name 75 Ohm Coaxial Adapter, BNC Female / Female (Splice) Rf Adapter, Bnc Jack-Bnc Jack, 75Ohm; Convert From Coax Type L-Com
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide To Coax Adapters - NWCA-112-NF-R - kTB Solutions
Specs
Geometry Right Angle; Right angle
Frequency 6.570 to 9.990 GHz
View Details
LOC Female to BNC Male Adapter - 8935 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details