L-com, Inc. SVHS Mini DIN 4 Connector, Male BAC-MD4M

Description
This male SVHS connector is useful for field termination of a dual 75 Ohm coaxial cable commonly used to transmit a S-Video signal. This Mini DIN 4 connector features gold plated contacts for corrosion resistance. Features Gold plated contact pins to minimize signal loss Gold plated body enhances corrosion resistance characteristics Mini DIN 4 connector utilized in S-Video signal transmission Termination of S-Video Mini DIN 4 connector Application Home Entertainment TV to PC applications Video projection
Description
This male SVHS connector is useful for field termination of a dual 75 Ohm coaxial cable commonly used to transmit a S-Video signal. This Mini DIN 4 connector features gold plated contacts for corrosion resistance. Features Gold plated contact pins to minimize signal loss Gold plated body enhances corrosion resistance characteristics Mini DIN 4 connector utilized in S-Video signal transmission Termination of S-Video Mini DIN 4 connector Application Home Entertainment TV to PC applications Video projection

Suppliers

Company
Product
Description
Supplier Links
SVHS Mini DIN 4 Connector, Male - BAC-MD4M - L-com, Inc.
North Andover, MA, United States
SVHS Mini DIN 4 Connector, Male
BAC-MD4M
SVHS Mini DIN 4 Connector, Male BAC-MD4M
This male SVHS connector is useful for field termination of a dual 75 Ohm coaxial cable commonly used to transmit a S-Video signal. This Mini DIN 4 connector features gold plated contacts for corrosion resistance. Features Gold plated contact pins to minimize signal loss Gold plated body enhances corrosion resistance characteristics Mini DIN 4 connector utilized in S-Video signal transmission Termination of S-Video Mini DIN 4 connector Application Home Entertainment TV to PC applications Video projection

This male SVHS connector is useful for field termination of a dual 75 Ohm coaxial cable commonly used to transmit a S-Video signal. This Mini DIN 4 connector features gold plated contacts for corrosion resistance.

Features

  • Gold plated contact pins to minimize signal loss
  • Gold plated body enhances corrosion resistance characteristics
  • Mini DIN 4 connector utilized in S-Video signal transmission
  • Termination of S-Video Mini DIN 4 connector

Application

  • Home Entertainment
  • TV to PC applications
  • Video projection
Supplier's Site
Conn Svhs Mini-Din 4 Male Rohs Compliant L-Com - 89M7175 - Newark, An Avnet Company
Chicago, IL, United States
Conn Svhs Mini-Din 4 Male Rohs Compliant L-Com
89M7175
Conn Svhs Mini-Din 4 Male Rohs Compliant L-Com 89M7175
CONN SVHS MINI-DIN 4 MALE ROHS COMPLIANT: YES

CONN SVHS MINI-DIN 4 MALE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BAC-MD4M 89M7175
Product Name SVHS Mini DIN 4 Connector, Male Conn Svhs Mini-Din 4 Male Rohs Compliant L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details
Paladin ® - 131-5118-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details