L-com, Inc. Insertion Type D-Sub Connector, DB25 Female C&P25F

Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB25 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Also available in 9, 15, 37 and 50 position sizes Industry standard commercial DB25 female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub female crimp contact such as L-com's CPF line Application Device management Data networks Instrument control Serial data transmission
Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB25 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Also available in 9, 15, 37 and 50 position sizes Industry standard commercial DB25 female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub female crimp contact such as L-com's CPF line Application Device management Data networks Instrument control Serial data transmission

Suppliers

Company
Product
Description
Supplier Links
Insertion Type D-Sub Connector, DB25 Female - C&P25F - L-com, Inc.
North Andover, MA, United States
Insertion Type D-Sub Connector, DB25 Female
C&P25F
Insertion Type D-Sub Connector, DB25 Female C&P25F
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB25 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Also available in 9, 15, 37 and 50 position sizes Industry standard commercial DB25 female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub female crimp contact such as L-com's CPF line Application Device management Data networks Instrument control Serial data transmission

Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB25 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative.

Features

  • Also available in 9, 15, 37 and 50 position sizes
  • Industry standard commercial DB25 female crimp connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Compatible with wire ranges of 20-28 AWG
  • Use with any commercial D-Sub female crimp contact such as L-com's CPF line

Application

  • Device management
  • Data networks
  • Instrument control
  • Serial data transmission
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number C&P25F
Product Name Insertion Type D-Sub Connector, DB25 Female
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Bulkhead Socket - 9231 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details