L-com, Inc. 50 Ohm BNC Bulkhead Jack, Isolated from Ground (3/8" D-Hole) BAC1503

Description
This insulated female receptacle BNC RF connector features a isolated dielectric rear mount single D bulkhead with nut and lock washer as well as a solder cup terminal with grounding tab for attachment to a PCB. BNC connectors connect with a twist lock, making them popular for RF applications. Features Dielectric mounted surface provides electrical isolation Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Design includes a integrated ground terminal Rear bulkhead panel mount design Application Coaxial cable patching Coaxial OEM applications MDF/IDF
Description
This insulated female receptacle BNC RF connector features a isolated dielectric rear mount single D bulkhead with nut and lock washer as well as a solder cup terminal with grounding tab for attachment to a PCB. BNC connectors connect with a twist lock, making them popular for RF applications. Features Dielectric mounted surface provides electrical isolation Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Design includes a integrated ground terminal Rear bulkhead panel mount design Application Coaxial cable patching Coaxial OEM applications MDF/IDF

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Bulkhead Jack, Isolated from Ground (3/8
North Andover, MA, United States
50 Ohm BNC Bulkhead Jack, Isolated from Ground (3/8" D-Hole)
BAC1503
50 Ohm BNC Bulkhead Jack, Isolated from Ground (3/8" D-Hole) BAC1503
This insulated female receptacle BNC RF connector features a isolated dielectric rear mount single D bulkhead with nut and lock washer as well as a solder cup terminal with grounding tab for attachment to a PCB. BNC connectors connect with a twist lock, making them popular for RF applications. Features Dielectric mounted surface provides electrical isolation Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Design includes a integrated ground terminal Rear bulkhead panel mount design Application Coaxial cable patching Coaxial OEM applications MDF/IDF

This insulated female receptacle BNC RF connector features a isolated dielectric rear mount single D bulkhead with nut and lock washer as well as a solder cup terminal with grounding tab for attachment to a PCB. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Dielectric mounted surface provides electrical isolation
  • Gold plated contact pin reduces signal loss
  • Nickel plated body provides optimum resistance to corrosion
  • Design includes a integrated ground terminal
  • Rear bulkhead panel mount design

Application

  • Coaxial cable patching
  • Coaxial OEM applications
  • MDF/IDF
Supplier's Site
Rf Coax Conn, Bnc Jack, 50 Ohm; Connector Type L-Com - 19K0986 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc Jack, 50 Ohm; Connector Type L-Com
19K0986
Rf Coax Conn, Bnc Jack, 50 Ohm; Connector Type L-Com 19K0986
RF COAX CONN, BNC JACK, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

RF COAX CONN, BNC JACK, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number BAC1503 19K0986
Product Name 50 Ohm BNC Bulkhead Jack, Isolated from Ground (3/8" D-Hole) Rf Coax Conn, Bnc Jack, 50 Ohm; Connector Type L-Com
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8194156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NCP-MB-086-1 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
BNC (F) R/A Connector for RG58 Cable - ET-BFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details