This insulated TNC female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .470" single D mounting hole with the additional feature of providing a non conductive mounting surface to reduce ground loop problems. A common use for this device is to create a connection point on either side of a wall or other obstruction.
Features
Application
RF ADAPTER, TNC JACK-TNC JACK, 50 OHM; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | BA1090 | 89M7275 |
| Product Name | Coaxial Adapter, TNC Bulkhead, Female / Female, Insulated Ground | Rf Adapter, Tnc Jack-Tnc Jack, 50 Ohm; Convert From Coax Type L-Com |
| Connector Type | TNC | TNC |