L-com, Inc. Economy Coaxial 50 Ohm T Adapter, BNC Female / Male / Female BA250E

Description
This 50 Ohm BNC female 3 way T shape adapter allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports are ideal for mating to BNC male terminated cables commonly found in many applications. Die cast body results in a cost effective design. Features Commonly used 50 Ohm BNC interface Die cast body for a cost efficient design Handy device to have on hand to solve your interconnection problems T design allows signal splitting to two devices Gold plated center contact for reduced signal loss Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications
Description
This 50 Ohm BNC female 3 way T shape adapter allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports are ideal for mating to BNC male terminated cables commonly found in many applications. Die cast body results in a cost effective design. Features Commonly used 50 Ohm BNC interface Die cast body for a cost efficient design Handy device to have on hand to solve your interconnection problems T design allows signal splitting to two devices Gold plated center contact for reduced signal loss Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications

Suppliers

Company
Product
Description
Supplier Links
Economy Coaxial 50 Ohm T Adapter, BNC Female / Male / Female - BA250E - L-com, Inc.
North Andover, MA, United States
Economy Coaxial 50 Ohm T Adapter, BNC Female / Male / Female
BA250E
Economy Coaxial 50 Ohm T Adapter, BNC Female / Male / Female BA250E
This 50 Ohm BNC female 3 way T shape adapter allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports are ideal for mating to BNC male terminated cables commonly found in many applications. Die cast body results in a cost effective design. Features Commonly used 50 Ohm BNC interface Die cast body for a cost efficient design Handy device to have on hand to solve your interconnection problems T design allows signal splitting to two devices Gold plated center contact for reduced signal loss Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications

This 50 Ohm BNC female 3 way T shape adapter allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports are ideal for mating to BNC male terminated cables commonly found in many applications. Die cast body results in a cost effective design.

Features

  • Commonly used 50 Ohm BNC interface
  • Die cast body for a cost efficient design
  • Handy device to have on hand to solve your interconnection problems
  • T design allows signal splitting to two devices
  • Gold plated center contact for reduced signal loss

Application

  • Coax retrofit applications
  • Coaxial Extension
  • Coaxial interface conversion
  • OEM coax applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BA250E
Product Name Economy Coaxial 50 Ohm T Adapter, BNC Female / Male / Female
Connector Type BNC
Unlock Full Specs
to access all available technical data