L-com stocks these hard to find right angle BNC connectors for applications where a straight connector would be unusable. The 90 degree configuration offers an alternative to solve your tight fit situations. These connectors feature fully machined components as well as gold plated center contacts for optimum signal transmission. The industry standard crimp attachment design produces a reliable connector to cable joint resulting in a high quality cable assembly.
Features
Gold plated center contacts minimize signal loss
Hard to find right angle BNC connector to solve your tight fit problems
Machined components produce a durable connector
True 75 Ohm interface to minimize impedance mis match
Quick and effective termination of RG179/187, 75 Ohm coaxial cable with right angled connector
Application
Coaxial cable assembly
Enclosure applications
OEM applications
Premise wiring
L-com stocks these hard to find right angle BNC connectors for applications where a straight connector would be unusable. The 90 degree configuration offers an alternative to solve your tight fit situations. These connectors feature fully machined components as well as gold plated center contacts for optimum signal transmission. The industry standard crimp attachment design produces a reliable connector to cable joint resulting in a high quality cable assembly.
Features
- Gold plated center contacts minimize signal loss
- Hard to find right angle BNC connector to solve your tight fit problems
- Machined components produce a durable connector
- True 75 Ohm interface to minimize impedance mis match
- Quick and effective termination of RG179/187, 75 Ohm coaxial cable with right angled connector
Application
- Coaxial cable assembly
- Enclosure applications
- OEM applications
- Premise wiring