In applications where a higher quality Type F connector is needed this series is the answer. Featuring corrosion resistant plated bodies for long life and durability. All connectors utilize the industry standard 1/4" cable preparation for ease of termination. Type F connectors of this quality are hard to find. These connectors are typically in stock ready for immediate delivery.
Features
Designed for crimp attachment to RG6 and RG6QS coaxial cable utilizing a standard .360 crimp size
Nickel plated bodies for superior resistance to corrosion
O-ring design plus silicone sealant results in a weather resistant design
Threaded style coupling 75 Ohm coaxial connector
Used extensively in all forms of cable video signal transmission
Application
75 Ohm applications
Cable Video Signal
RG59 and RG6 applications
In applications where a higher quality Type F connector is needed this series is the answer. Featuring corrosion resistant plated bodies for long life and durability. All connectors utilize the industry standard 1/4" cable preparation for ease of termination. Type F connectors of this quality are hard to find. These connectors are typically in stock ready for immediate delivery.
Features
- Designed for crimp attachment to RG6 and RG6QS coaxial cable utilizing a standard .360 crimp size
- Nickel plated bodies for superior resistance to corrosion
- O-ring design plus silicone sealant results in a weather resistant design
- Threaded style coupling 75 Ohm coaxial connector
- Used extensively in all forms of cable video signal transmission
Application
- 75 Ohm applications
- Cable Video Signal
- RG59 and RG6 applications