L-com, Inc. 75 Ohm BNC Crimp Jack, 2 Pc. for RG59 and RG62 Cable BAC012

Description
This female BNC RF connector is designed for attachment to the widely used RG59 and RG62 coaxial cables utilizing readily-available crimp tools with standard crimp size: .324" for the crimp ferrule. The center contact is designed to be soldered to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated bulk cable and crimp tools available Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion True 75 Ohm BNC interface Crimp style termination to RG59 and RG62 coaxial cable Application Coaxial cable patching Coaxial OEM applications MDF/IDF
Description
This female BNC RF connector is designed for attachment to the widely used RG59 and RG62 coaxial cables utilizing readily-available crimp tools with standard crimp size: .324" for the crimp ferrule. The center contact is designed to be soldered to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated bulk cable and crimp tools available Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion True 75 Ohm BNC interface Crimp style termination to RG59 and RG62 coaxial cable Application Coaxial cable patching Coaxial OEM applications MDF/IDF

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Crimp Jack, 2 Pc. for RG59 and RG62 Cable - BAC012 - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Crimp Jack, 2 Pc. for RG59 and RG62 Cable
BAC012
75 Ohm BNC Crimp Jack, 2 Pc. for RG59 and RG62 Cable BAC012
This female BNC RF connector is designed for attachment to the widely used RG59 and RG62 coaxial cables utilizing readily-available crimp tools with standard crimp size: .324" for the crimp ferrule. The center contact is designed to be soldered to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications. Features Associated bulk cable and crimp tools available Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion True 75 Ohm BNC interface Crimp style termination to RG59 and RG62 coaxial cable Application Coaxial cable patching Coaxial OEM applications MDF/IDF

This female BNC RF connector is designed for attachment to the widely used RG59 and RG62 coaxial cables utilizing readily-available crimp tools with standard crimp size: .324" for the crimp ferrule. The center contact is designed to be soldered to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Associated bulk cable and crimp tools available
  • Gold plated contact pin reduces signal loss
  • Nickel plated body provides optimum resistance to corrosion
  • True 75 Ohm BNC interface
  • Crimp style termination to RG59 and RG62 coaxial cable

Application

  • Coaxial cable patching
  • Coaxial OEM applications
  • MDF/IDF
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC012
Product Name 75 Ohm BNC Crimp Jack, 2 Pc. for RG59 and RG62 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data