L-com, Inc. 50 Ohm BNC Female Bulkhead- Crimp Jack for RG58C/U Cable BAC522

Description
This BNC female bulkhead connector has been specifically designed for a crimp on style attachment to RG58C/U cable. The connector body and bulkhead nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. A silicone rubber O-Ring is also supplied for moisture resistance. Features Bayonet style 50 Ohm interface for quick mating BNC style interfaces are widely used in WAN/LAN and Instrumentation applications Commonly found .100 pin and .319 ferrule crimp sizes Crimp style attachment results in robust connector to cable attachment Standard bulkhead .5 inch single D mounting hole Application MDF/IDF Coaxial cable patching Coaxial OEM applications
Description
This BNC female bulkhead connector has been specifically designed for a crimp on style attachment to RG58C/U cable. The connector body and bulkhead nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. A silicone rubber O-Ring is also supplied for moisture resistance. Features Bayonet style 50 Ohm interface for quick mating BNC style interfaces are widely used in WAN/LAN and Instrumentation applications Commonly found .100 pin and .319 ferrule crimp sizes Crimp style attachment results in robust connector to cable attachment Standard bulkhead .5 inch single D mounting hole Application MDF/IDF Coaxial cable patching Coaxial OEM applications

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Female Bulkhead- Crimp Jack for RG58C/U Cable - BAC522 - L-com, Inc.
North Andover, MA, United States
50 Ohm BNC Female Bulkhead- Crimp Jack for RG58C/U Cable
BAC522
50 Ohm BNC Female Bulkhead- Crimp Jack for RG58C/U Cable BAC522
This BNC female bulkhead connector has been specifically designed for a crimp on style attachment to RG58C/U cable. The connector body and bulkhead nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. A silicone rubber O-Ring is also supplied for moisture resistance. Features Bayonet style 50 Ohm interface for quick mating BNC style interfaces are widely used in WAN/LAN and Instrumentation applications Commonly found .100 pin and .319 ferrule crimp sizes Crimp style attachment results in robust connector to cable attachment Standard bulkhead .5 inch single D mounting hole Application MDF/IDF Coaxial cable patching Coaxial OEM applications

This BNC female bulkhead connector has been specifically designed for a crimp on style attachment to RG58C/U cable. The connector body and bulkhead nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. A silicone rubber O-Ring is also supplied for moisture resistance.

Features

  • Bayonet style 50 Ohm interface for quick mating
  • BNC style interfaces are widely used in WAN/LAN and Instrumentation applications
  • Commonly found .100 pin and .319 ferrule crimp sizes
  • Crimp style attachment results in robust connector to cable attachment
  • Standard bulkhead .5 inch single D mounting hole

Application

  • MDF/IDF
  • Coaxial cable patching
  • Coaxial OEM applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC522
Product Name 50 Ohm BNC Female Bulkhead- Crimp Jack for RG58C/U Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data