L-com, Inc. 75 Ohm BNC Female Crimp for RG179 Cable BAC549

Description
These difficult to find BNC female connectors fit a wide range of RG style coaxial cable and are offered in various panel mount configurations such as four hole flange and bulkhead style. Primarily constructed with machined brass with nickel plated bodies resulting in a corrosion resistant connector. Finding the right BNC jack for your application just got easier. Most connectors are typically in stock ready to solve your connection problems. Features Designed for termination to RG59 and RG62 coaxial cable Associated bulk cable available Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Twist on style attachment requires no special tooling Application Coaxial OEM applications Coaxial cable patching MDF/IDF
Description
These difficult to find BNC female connectors fit a wide range of RG style coaxial cable and are offered in various panel mount configurations such as four hole flange and bulkhead style. Primarily constructed with machined brass with nickel plated bodies resulting in a corrosion resistant connector. Finding the right BNC jack for your application just got easier. Most connectors are typically in stock ready to solve your connection problems. Features Designed for termination to RG59 and RG62 coaxial cable Associated bulk cable available Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Twist on style attachment requires no special tooling Application Coaxial OEM applications Coaxial cable patching MDF/IDF

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Female Crimp for RG179 Cable - BAC549 - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Female Crimp for RG179 Cable
BAC549
75 Ohm BNC Female Crimp for RG179 Cable BAC549
These difficult to find BNC female connectors fit a wide range of RG style coaxial cable and are offered in various panel mount configurations such as four hole flange and bulkhead style. Primarily constructed with machined brass with nickel plated bodies resulting in a corrosion resistant connector. Finding the right BNC jack for your application just got easier. Most connectors are typically in stock ready to solve your connection problems. Features Designed for termination to RG59 and RG62 coaxial cable Associated bulk cable available Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Twist on style attachment requires no special tooling Application Coaxial OEM applications Coaxial cable patching MDF/IDF

These difficult to find BNC female connectors fit a wide range of RG style coaxial cable and are offered in various panel mount configurations such as four hole flange and bulkhead style. Primarily constructed with machined brass with nickel plated bodies resulting in a corrosion resistant connector. Finding the right BNC jack for your application just got easier. Most connectors are typically in stock ready to solve your connection problems.

Features

  • Designed for termination to RG59 and RG62 coaxial cable
  • Associated bulk cable available
  • Gold plated contact pin reduces signal loss
  • Nickel plated body provides optimum resistance to corrosion
  • Twist on style attachment requires no special tooling

Application

  • Coaxial OEM applications
  • Coaxial cable patching
  • MDF/IDF
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC549
Product Name 75 Ohm BNC Female Crimp for RG179 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data