L-com, Inc. Type F Indoor Crimp Plug for RG59 BAC-CFS59U

Description
This crimp style male Type F connector provides a quick and economical way for termination to the widely used RG59 coaxial cable utilizing a standard .324 crimp size and ¼ cable preparation strip. Features Chromate plated bodies for superior resistance to corrosion Used extensively in all forms of cable video signal transmission Crimp style attachment results in robust connector to cable attachment Designed for indoor use applications Threaded style coupling 75 Ohm coaxial connector Application RG59 and RG6 applications 75 Ohm applications Cable Video Signal
Description
This crimp style male Type F connector provides a quick and economical way for termination to the widely used RG59 coaxial cable utilizing a standard .324 crimp size and ¼ cable preparation strip. Features Chromate plated bodies for superior resistance to corrosion Used extensively in all forms of cable video signal transmission Crimp style attachment results in robust connector to cable attachment Designed for indoor use applications Threaded style coupling 75 Ohm coaxial connector Application RG59 and RG6 applications 75 Ohm applications Cable Video Signal

Suppliers

Company
Product
Description
Supplier Links
Type F Indoor Crimp Plug for RG59 - BAC-CFS59U - L-com, Inc.
North Andover, MA, United States
Type F Indoor Crimp Plug for RG59
BAC-CFS59U
Type F Indoor Crimp Plug for RG59 BAC-CFS59U
This crimp style male Type F connector provides a quick and economical way for termination to the widely used RG59 coaxial cable utilizing a standard .324 crimp size and ¼ cable preparation strip. Features Chromate plated bodies for superior resistance to corrosion Used extensively in all forms of cable video signal transmission Crimp style attachment results in robust connector to cable attachment Designed for indoor use applications Threaded style coupling 75 Ohm coaxial connector Application RG59 and RG6 applications 75 Ohm applications Cable Video Signal

This crimp style male Type F connector provides a quick and economical way for termination to the widely used RG59 coaxial cable utilizing a standard .324 crimp size and ¼ cable preparation strip.

Features

  • Chromate plated bodies for superior resistance to corrosion
  • Used extensively in all forms of cable video signal transmission
  • Crimp style attachment results in robust connector to cable attachment
  • Designed for indoor use applications
  • Threaded style coupling 75 Ohm coaxial connector

Application

  • RG59 and RG6 applications
  • 75 Ohm applications
  • Cable Video Signal
Supplier's Site
Conn Indoor F M Rg59 Crimp L-Com - 89M7170 - Newark, An Avnet Company
Chicago, IL, United States
Conn Indoor F M Rg59 Crimp L-Com
89M7170
Conn Indoor F M Rg59 Crimp L-Com 89M7170
CONN INDOOR F M RG59 CRIMP

CONN INDOOR F M RG59 CRIMP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number BAC-CFS59U 89M7170
Product Name Type F Indoor Crimp Plug for RG59 Conn Indoor F M Rg59 Crimp L-Com
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details