L-com, Inc. Coaxial 75 Ohm T Adapter, F Female / Female / Female BA132

Description
This Type F female 3 way T shape allows routing of a signal from a common source to two different devices. Type F jack interfaces on all 3 ports are ideal for mating to Type F male terminated cables commonly found in many applications. Features Handy device to have on hand to solve your interconnection problems T design allows signal splitting to two devices Commonly used 75 Ohm Type F female interface Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications
Description
This Type F female 3 way T shape allows routing of a signal from a common source to two different devices. Type F jack interfaces on all 3 ports are ideal for mating to Type F male terminated cables commonly found in many applications. Features Handy device to have on hand to solve your interconnection problems T design allows signal splitting to two devices Commonly used 75 Ohm Type F female interface Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications

Suppliers

Company
Product
Description
Supplier Links
Coaxial 75 Ohm T Adapter, F Female / Female / Female - BA132 - L-com, Inc.
North Andover, MA, United States
Coaxial 75 Ohm T Adapter, F Female / Female / Female
BA132
Coaxial 75 Ohm T Adapter, F Female / Female / Female BA132
This Type F female 3 way T shape allows routing of a signal from a common source to two different devices. Type F jack interfaces on all 3 ports are ideal for mating to Type F male terminated cables commonly found in many applications. Features Handy device to have on hand to solve your interconnection problems T design allows signal splitting to two devices Commonly used 75 Ohm Type F female interface Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications

This Type F female 3 way T shape allows routing of a signal from a common source to two different devices. Type F jack interfaces on all 3 ports are ideal for mating to Type F male terminated cables commonly found in many applications.

Features

  • Handy device to have on hand to solve your interconnection problems
  • T design allows signal splitting to two devices
  • Commonly used 75 Ohm Type F female interface
  • Nickel plated body for enhanced corrosion resistance

Application

  • Coax retrofit applications
  • Coaxial Extension
  • Coaxial interface conversion
  • OEM coax applications
Supplier's Site
Adaptor F F/f F Tee L-Com - 89M7286 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor F F/f F Tee L-Com
89M7286
Adaptor F F/f F Tee L-Com 89M7286
ADAPTOR F F/F F TEE

ADAPTOR F F/F F TEE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number BA132 89M7286
Product Name Coaxial 75 Ohm T Adapter, F Female / Female / Female Adaptor F F/f F Tee L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data