This 75 Ohm BNC female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. A common use for this device is to create a connection point on either side of a wall or other obstruction.
Features
Application
RF ADAPTER, BNC JACK-BNC JACK, 75OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | BA036 | 89M7269 |
| Product Name | 75 Ohm Coaxial Adapter, BNC Female / Female Bulkhead | Rf Adapter, Bnc Jack-Bnc Jack, 75Ohm; Convert From Coax Type L-Com |
| Connector Type | BNC | BNC |