L-com, Inc. BNC Terminator, Male, use with RG58 (50 Ohms) BTB5MD

Description
This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 50 Ohm impedance value. Connector body is marked with 50 Ohm value to assure proper installation. Features Gold plated contacts minimize attenuation Termination of 50 Ohm coaxial lines 1/4 watt terminating resistor Nickel plated body provides optimum resistance to corrosion Application Coaxial termination Data center Laboratory Test & measurement
Datasheet
Description
This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 50 Ohm impedance value. Connector body is marked with 50 Ohm value to assure proper installation. Features Gold plated contacts minimize attenuation Termination of 50 Ohm coaxial lines 1/4 watt terminating resistor Nickel plated body provides optimum resistance to corrosion Application Coaxial termination Data center Laboratory Test & measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Terminator, Male, use with RG58 (50 Ohms) - BTB5MD - L-com, Inc.
North Andover, MA, United States
BNC Terminator, Male, use with RG58 (50 Ohms)
BTB5MD
BNC Terminator, Male, use with RG58 (50 Ohms) BTB5MD
This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 50 Ohm impedance value. Connector body is marked with 50 Ohm value to assure proper installation. Features Gold plated contacts minimize attenuation Termination of 50 Ohm coaxial lines 1/4 watt terminating resistor Nickel plated body provides optimum resistance to corrosion Application Coaxial termination Data center Laboratory Test & measurement

This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 50 Ohm impedance value. Connector body is marked with 50 Ohm value to assure proper installation.

Features

  • Gold plated contacts minimize attenuation
  • Termination of 50 Ohm coaxial lines
  • 1/4 watt terminating resistor
  • Nickel plated body provides optimum resistance to corrosion

Application

  • Coaxial termination
  • Data center
  • Laboratory
  • Test & measurement
Supplier's Site
Rf/coaxial, Bnc, Straight, 50 Ohm; Rf Terminator Type L-Com - 65J9710 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc, Straight, 50 Ohm; Rf Terminator Type L-Com
65J9710
Rf/coaxial, Bnc, Straight, 50 Ohm; Rf Terminator Type L-Com 65J9710
RF/COAXIAL, BNC, STRAIGHT, 50 OHM; RF Terminator Type:BNC Terminator Plug; Coaxial Cable Types:-; Frequency Max:-; Impedance:50ohm; Product Range:-; Connector Type:Intra Series Coaxial; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC, STRAIGHT, 50 OHM; RF Terminator Type:BNC Terminator Plug; Coaxial Cable Types:-; Frequency Max:-; Impedance:50ohm; Product Range:-; Connector Type:Intra Series Coaxial; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
BNC Terminator, Male, use with RG58 (50Ohms - 70126438 - Allied Electronics, Inc.
Fort Worth, TX, USA
BNC Terminator, Male, use with RG58 (50Ohms
70126438
BNC Terminator, Male, use with RG58 (50Ohms 70126438
BNC Terminator, Male, use with RG58 (50Ohms

BNC Terminator, Male, use with RG58 (50Ohms

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Connectors Coaxial Connectors Electrical Connectors
Product Number BTB5MD 65J9710 70126438
Product Name BNC Terminator, Male, use with RG58 (50 Ohms) Rf/coaxial, Bnc, Straight, 50 Ohm; Rf Terminator Type L-Com BNC Terminator, Male, use with RG58 (50Ohms
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data