This right angle Type N male to female adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line Type N male cable connector to a 90 degree configuration by attaching to cable end.
Features
Application
ADAPTOR RIGHT ANGLE N F/N M ROHS COMPLIANT: YES
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | BN121 | 89M7521 |
| Product Name | 50 Ohm Right Angle Adapter, Type N-Male / Female | Adaptor Right Angle N F/n M Rohs Compliant L-Com |
| Connector Type | Type N |