L-com, Inc. Coaxial Adapter, F Male / 75 Ohm BNC Female BA037

Description
This 75 Ohm BNC female to Type F male coaxial adapter provides the ability to connect between a BNC male and Type F female interface. Interconnection of these interfaces is often found in applications involving the transmission of audio or video signals. Features Allows interconnection of devices with BNC male and Type F female interfaces Gold plated center contact for reduced signal loss True 75 Ohm BNC interface to limit impedance mis match Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial extension OEM coax applications Coaxial interface conversion
Description
This 75 Ohm BNC female to Type F male coaxial adapter provides the ability to connect between a BNC male and Type F female interface. Interconnection of these interfaces is often found in applications involving the transmission of audio or video signals. Features Allows interconnection of devices with BNC male and Type F female interfaces Gold plated center contact for reduced signal loss True 75 Ohm BNC interface to limit impedance mis match Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial extension OEM coax applications Coaxial interface conversion

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, F Male / 75 Ohm BNC Female - BA037 - L-com, Inc.
North Andover, MA, United States
Coaxial Adapter, F Male / 75 Ohm BNC Female
BA037
Coaxial Adapter, F Male / 75 Ohm BNC Female BA037
This 75 Ohm BNC female to Type F male coaxial adapter provides the ability to connect between a BNC male and Type F female interface. Interconnection of these interfaces is often found in applications involving the transmission of audio or video signals. Features Allows interconnection of devices with BNC male and Type F female interfaces Gold plated center contact for reduced signal loss True 75 Ohm BNC interface to limit impedance mis match Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial extension OEM coax applications Coaxial interface conversion

This 75 Ohm BNC female to Type F male coaxial adapter provides the ability to connect between a BNC male and Type F female interface. Interconnection of these interfaces is often found in applications involving the transmission of audio or video signals.

Features

  • Allows interconnection of devices with BNC male and Type F female interfaces
  • Gold plated center contact for reduced signal loss
  • True 75 Ohm BNC interface to limit impedance mis match
  • Handy device to have on hand to solve your interconnection problems
  • Nickel plated body for enhanced corrosion resistance

Application

  • Coax retrofit applications
  • Coaxial extension
  • OEM coax applications
  • Coaxial interface conversion
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BA037
Product Name Coaxial Adapter, F Male / 75 Ohm BNC Female
Connector Type BNC
Unlock Full Specs
to access all available technical data