This TNC Female Bulkhead connector has been specifically designed for a crimp on style attachment to RG174/188/316 cable. The connector body and coupling nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. A silicone rubber O-Ring is also supplied for moisture resistance.
Features
Standard bulkhead .5 inch single D mounting hole
Threaded style 50 Ohm interface for high vibration applications
TNC style interfaces are widely used on antennas and cellular infrastructure equipment
Commonly found .078 pin and .178 ferrule crimp sizes
Crimp style attachment results in robust connector to cable attachment
Application
50 Ohm applications
WLAN
WiFi
Wireless Networks
This TNC Female Bulkhead connector has been specifically designed for a crimp on style attachment to RG174/188/316 cable. The connector body and coupling nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. A silicone rubber O-Ring is also supplied for moisture resistance.
Features
- Standard bulkhead .5 inch single D mounting hole
- Threaded style 50 Ohm interface for high vibration applications
- TNC style interfaces are widely used on antennas and cellular infrastructure equipment
- Commonly found .078 pin and .178 ferrule crimp sizes
- Crimp style attachment results in robust connector to cable attachment
Application
- 50 Ohm applications
- WLAN
- WiFi
- Wireless Networks