L-com, Inc. Type F Male Crimp Plug RG179/187 BAC538

Description
In applications where a higher quality Type F connector is needed this connector is the answer. Featuring corrosion resistant plated bodies for long life and durability. Type F connectors of this quality are hard to find. These connectors are typically in stock ready for immediate delivery. Features Crimp style attachment results in robust connector to cable attachment Gold plated center contact for lower signal loss Threaded style coupling 75 Ohm coaxial connector Used extensively in all forms of cable video signal transmission Nickel plated bodies for superior resistance to corrosion Application Cable Video Signal 75 Ohm applications RG59 and RG6 applications
Description
In applications where a higher quality Type F connector is needed this connector is the answer. Featuring corrosion resistant plated bodies for long life and durability. Type F connectors of this quality are hard to find. These connectors are typically in stock ready for immediate delivery. Features Crimp style attachment results in robust connector to cable attachment Gold plated center contact for lower signal loss Threaded style coupling 75 Ohm coaxial connector Used extensively in all forms of cable video signal transmission Nickel plated bodies for superior resistance to corrosion Application Cable Video Signal 75 Ohm applications RG59 and RG6 applications

Suppliers

Company
Product
Description
Supplier Links
Type F Male Crimp Plug RG179/187 - BAC538 - L-com, Inc.
North Andover, MA, United States
Type F Male Crimp Plug RG179/187
BAC538
Type F Male Crimp Plug RG179/187 BAC538
In applications where a higher quality Type F connector is needed this connector is the answer. Featuring corrosion resistant plated bodies for long life and durability. Type F connectors of this quality are hard to find. These connectors are typically in stock ready for immediate delivery. Features Crimp style attachment results in robust connector to cable attachment Gold plated center contact for lower signal loss Threaded style coupling 75 Ohm coaxial connector Used extensively in all forms of cable video signal transmission Nickel plated bodies for superior resistance to corrosion Application Cable Video Signal 75 Ohm applications RG59 and RG6 applications

In applications where a higher quality Type F connector is needed this connector is the answer. Featuring corrosion resistant plated bodies for long life and durability. Type F connectors of this quality are hard to find. These connectors are typically in stock ready for immediate delivery.

Features

  • Crimp style attachment results in robust connector to cable attachment
  • Gold plated center contact for lower signal loss
  • Threaded style coupling 75 Ohm coaxial connector
  • Used extensively in all forms of cable video signal transmission
  • Nickel plated bodies for superior resistance to corrosion

Application

  • Cable Video Signal
  • 75 Ohm applications
  • RG59 and RG6 applications
Supplier's Site
Type F Male Rg179 187 L-Com - 23T4507 - Newark, An Avnet Company
Chicago, IL, United States
Type F Male Rg179 187 L-Com
23T4507
Type F Male Rg179 187 L-Com 23T4507
TYPE F MALE RG179 187

TYPE F MALE RG179 187

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number BAC538 23T4507
Product Name Type F Male Crimp Plug RG179/187 Type F Male Rg179 187 L-Com
Connector Type Type F
Unlock Full Specs
to access all available technical data