L-com, Inc. 50 Ohm BNC Crimp Jack 4 Pc.for RG174/188/316 Cable BAC517

Description
This female BNC RF connector is designed for attachment to the widely used RG174, RG188 and RG316 coaxial cables utilizing readily-available crimp tools with standard crimp size: .178" for the crimp ferrule. The center contact is designed to be soldered to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications. Features Crimp style termination to RG174, RG188 and RG316 coaxial cable Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion 50 Ohm BNC Female interface Associated crimp tooling and bulk cable available Application Coaxial cable patching Coaxial OEM applications MDF/IDF
Description
This female BNC RF connector is designed for attachment to the widely used RG174, RG188 and RG316 coaxial cables utilizing readily-available crimp tools with standard crimp size: .178" for the crimp ferrule. The center contact is designed to be soldered to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications. Features Crimp style termination to RG174, RG188 and RG316 coaxial cable Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion 50 Ohm BNC Female interface Associated crimp tooling and bulk cable available Application Coaxial cable patching Coaxial OEM applications MDF/IDF

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Crimp Jack 4 Pc.for RG174/188/316 Cable - BAC517 - L-com, Inc.
North Andover, MA, United States
50 Ohm BNC Crimp Jack 4 Pc.for RG174/188/316 Cable
BAC517
50 Ohm BNC Crimp Jack 4 Pc.for RG174/188/316 Cable BAC517
This female BNC RF connector is designed for attachment to the widely used RG174, RG188 and RG316 coaxial cables utilizing readily-available crimp tools with standard crimp size: .178" for the crimp ferrule. The center contact is designed to be soldered to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications. Features Crimp style termination to RG174, RG188 and RG316 coaxial cable Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion 50 Ohm BNC Female interface Associated crimp tooling and bulk cable available Application Coaxial cable patching Coaxial OEM applications MDF/IDF

This female BNC RF connector is designed for attachment to the widely used RG174, RG188 and RG316 coaxial cables utilizing readily-available crimp tools with standard crimp size: .178" for the crimp ferrule. The center contact is designed to be soldered to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Crimp style termination to RG174, RG188 and RG316 coaxial cable
  • Gold plated contact pin reduces signal loss
  • Nickel plated body provides optimum resistance to corrosion
  • 50 Ohm BNC Female interface
  • Associated crimp tooling and bulk cable available

Application

  • Coaxial cable patching
  • Coaxial OEM applications
  • MDF/IDF
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC517
Product Name 50 Ohm BNC Crimp Jack 4 Pc.for RG174/188/316 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data