L-com, Inc. 50 Ohm BNC Bulkhead Jack (Square Mounting Hole) BAC260

Description
This female receptacle BNC RF connector features a 4 hole square panel mounting flange and a solder cup terminal for attachment to a PCB. BNC connectors connect with a twist lock, making them popular for RF applications. Features Four hole square flange for secure panel mounting 50 Ohm impedance BNC female interface Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Application Coaxial OEM applications MDF/IDF Coaxial cable patching
Description
This female receptacle BNC RF connector features a 4 hole square panel mounting flange and a solder cup terminal for attachment to a PCB. BNC connectors connect with a twist lock, making them popular for RF applications. Features Four hole square flange for secure panel mounting 50 Ohm impedance BNC female interface Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Application Coaxial OEM applications MDF/IDF Coaxial cable patching

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Bulkhead Jack (Square Mounting Hole) - BAC260 - L-com, Inc.
North Andover, MA, United States
50 Ohm BNC Bulkhead Jack (Square Mounting Hole)
BAC260
50 Ohm BNC Bulkhead Jack (Square Mounting Hole) BAC260
This female receptacle BNC RF connector features a 4 hole square panel mounting flange and a solder cup terminal for attachment to a PCB. BNC connectors connect with a twist lock, making them popular for RF applications. Features Four hole square flange for secure panel mounting 50 Ohm impedance BNC female interface Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Application Coaxial OEM applications MDF/IDF Coaxial cable patching

This female receptacle BNC RF connector features a 4 hole square panel mounting flange and a solder cup terminal for attachment to a PCB. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Four hole square flange for secure panel mounting
  • 50 Ohm impedance BNC female interface
  • Gold plated contact pin reduces signal loss
  • Nickel plated body provides optimum resistance to corrosion

Application

  • Coaxial OEM applications
  • MDF/IDF
  • Coaxial cable patching
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC260
Product Name 50 Ohm BNC Bulkhead Jack (Square Mounting Hole)
Connector Type BNC
Unlock Full Specs
to access all available technical data