L-com, Inc. Coaxial Adapter, 75 Ohm BNC Male / RCA Female BA018

Description
This 75 Ohm BNC male to RCA female coaxial adapter provides the ability to connect between a BNC female and RCA male interface. Interconnection of these interfaces is often found in applications involving the transmission of audio or video signals. Features Allows interconnection of devices with BNC female and RCA male interfaces Handy device to have on hand to solve your interconnection problems True 75 Ohm BNC interface to limit impedance mis match Gold plated center contact for reduced signal loss Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial extension Coaxial interface conversion OEM coax applications
Description
This 75 Ohm BNC male to RCA female coaxial adapter provides the ability to connect between a BNC female and RCA male interface. Interconnection of these interfaces is often found in applications involving the transmission of audio or video signals. Features Allows interconnection of devices with BNC female and RCA male interfaces Handy device to have on hand to solve your interconnection problems True 75 Ohm BNC interface to limit impedance mis match Gold plated center contact for reduced signal loss Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial extension Coaxial interface conversion OEM coax applications

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, 75 Ohm BNC Male / RCA Female - BA018 - L-com, Inc.
North Andover, MA, United States
Coaxial Adapter, 75 Ohm BNC Male / RCA Female
BA018
Coaxial Adapter, 75 Ohm BNC Male / RCA Female BA018
This 75 Ohm BNC male to RCA female coaxial adapter provides the ability to connect between a BNC female and RCA male interface. Interconnection of these interfaces is often found in applications involving the transmission of audio or video signals. Features Allows interconnection of devices with BNC female and RCA male interfaces Handy device to have on hand to solve your interconnection problems True 75 Ohm BNC interface to limit impedance mis match Gold plated center contact for reduced signal loss Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial extension Coaxial interface conversion OEM coax applications

This 75 Ohm BNC male to RCA female coaxial adapter provides the ability to connect between a BNC female and RCA male interface. Interconnection of these interfaces is often found in applications involving the transmission of audio or video signals.

Features

  • Allows interconnection of devices with BNC female and RCA male interfaces
  • Handy device to have on hand to solve your interconnection problems
  • True 75 Ohm BNC interface to limit impedance mis match
  • Gold plated center contact for reduced signal loss
  • Nickel plated body for enhanced corrosion resistance

Application

  • Coax retrofit applications
  • Coaxial extension
  • Coaxial interface conversion
  • OEM coax applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BA018
Product Name Coaxial Adapter, 75 Ohm BNC Male / RCA Female
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details
50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Type C
Geometry Right Angle
Termination Crimp
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details