L-com, Inc. Coaxial 75 Ohm T Adapter, BNC Female / Female / Female BA019

Description
This 75 Ohm BNC female 3 way T shape adapter allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports are ideal for mating to BNC male terminated cables commonly found in many applications. Features Gold plated center contact for reduced signal loss Commonly used 75 Ohm BNC interface Design allows signal splitting to two devices Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial Extension OEM coax applications Coaxial interface conversion
Description
This 75 Ohm BNC female 3 way T shape adapter allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports are ideal for mating to BNC male terminated cables commonly found in many applications. Features Gold plated center contact for reduced signal loss Commonly used 75 Ohm BNC interface Design allows signal splitting to two devices Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial Extension OEM coax applications Coaxial interface conversion

Suppliers

Company
Product
Description
Supplier Links
Coaxial 75 Ohm T Adapter, BNC Female / Female / Female - BA019 - L-com, Inc.
North Andover, MA, United States
Coaxial 75 Ohm T Adapter, BNC Female / Female / Female
BA019
Coaxial 75 Ohm T Adapter, BNC Female / Female / Female BA019
This 75 Ohm BNC female 3 way T shape adapter allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports are ideal for mating to BNC male terminated cables commonly found in many applications. Features Gold plated center contact for reduced signal loss Commonly used 75 Ohm BNC interface Design allows signal splitting to two devices Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance Application Coax retrofit applications Coaxial Extension OEM coax applications Coaxial interface conversion

This 75 Ohm BNC female 3 way T shape adapter allows routing of a signal from a common source to two different devices. BNC jack interfaces on all 3 ports are ideal for mating to BNC male terminated cables commonly found in many applications.

Features

  • Gold plated center contact for reduced signal loss
  • Commonly used 75 Ohm BNC interface
  • Design allows signal splitting to two devices
  • Handy device to have on hand to solve your interconnection problems
  • Nickel plated body for enhanced corrosion resistance

Application

  • Coax retrofit applications
  • Coaxial Extension
  • OEM coax applications
  • Coaxial interface conversion
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BA019
Product Name Coaxial 75 Ohm T Adapter, BNC Female / Female / Female
Connector Type BNC
Unlock Full Specs
to access all available technical data