L-com, Inc. 75 Ohm BNC Twist On Plug for RG59 and RG62 Cable BAC838-59

Description
This BNC male connector has been specifically designed for twist on style attachment to RG59 and RG6 style coaxial cable. The connector body and clamp nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision well made connector is typically available from stock for immediate delivery. Features True 75 Ohm BNC interface Associated bulk cable available Designed for attachment to RG59 and RG62 coaxial cable Gold plated contact pin reduces signal loss Twist on style attachment requires no special tooling Application Coaxial cable assembly Premise wiring Coaxial cable repair
Description
This BNC male connector has been specifically designed for twist on style attachment to RG59 and RG6 style coaxial cable. The connector body and clamp nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision well made connector is typically available from stock for immediate delivery. Features True 75 Ohm BNC interface Associated bulk cable available Designed for attachment to RG59 and RG62 coaxial cable Gold plated contact pin reduces signal loss Twist on style attachment requires no special tooling Application Coaxial cable assembly Premise wiring Coaxial cable repair

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Twist On Plug for RG59 and RG62 Cable - BAC838-59 - L-com, Inc.
North Andover, MA, United States
75 Ohm BNC Twist On Plug for RG59 and RG62 Cable
BAC838-59
75 Ohm BNC Twist On Plug for RG59 and RG62 Cable BAC838-59
This BNC male connector has been specifically designed for twist on style attachment to RG59 and RG6 style coaxial cable. The connector body and clamp nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision well made connector is typically available from stock for immediate delivery. Features True 75 Ohm BNC interface Associated bulk cable available Designed for attachment to RG59 and RG62 coaxial cable Gold plated contact pin reduces signal loss Twist on style attachment requires no special tooling Application Coaxial cable assembly Premise wiring Coaxial cable repair

This BNC male connector has been specifically designed for twist on style attachment to RG59 and RG6 style coaxial cable. The connector body and clamp nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance. This precision well made connector is typically available from stock for immediate delivery.

Features

  • True 75 Ohm BNC interface
  • Associated bulk cable available
  • Designed for attachment to RG59 and RG62 coaxial cable
  • Gold plated contact pin reduces signal loss
  • Twist on style attachment requires no special tooling

Application

  • Coaxial cable assembly
  • Premise wiring
  • Coaxial cable repair
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC838-59
Product Name 75 Ohm BNC Twist On Plug for RG59 and RG62 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data