L-com, Inc. 50 Ohm BNC Crimp Jack for RG223 Cable BAC548

Description
These difficult to find BNC female connectors fit a wide range of RG style coaxial cable and are offered in various panel mount configurations such as four hole flange and bulkhead style. Primarily constructed with machined brass with nickel plated bodies resulting in a corrosion resistant connector. Finding the right BNC jack for your application just got easier. Most connectors are typically in stock ready to solve your connection problems. Features Associated bulk cable available Twist on style attachment requires no special tooling Designed for termination to RG59 and RG62 coaxial cable Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Application MDF/IDF Coaxial cable patching Coaxial OEM applications
Description
These difficult to find BNC female connectors fit a wide range of RG style coaxial cable and are offered in various panel mount configurations such as four hole flange and bulkhead style. Primarily constructed with machined brass with nickel plated bodies resulting in a corrosion resistant connector. Finding the right BNC jack for your application just got easier. Most connectors are typically in stock ready to solve your connection problems. Features Associated bulk cable available Twist on style attachment requires no special tooling Designed for termination to RG59 and RG62 coaxial cable Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Application MDF/IDF Coaxial cable patching Coaxial OEM applications

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Crimp Jack for RG223 Cable - BAC548 - L-com, Inc.
North Andover, MA, United States
50 Ohm BNC Crimp Jack for RG223 Cable
BAC548
50 Ohm BNC Crimp Jack for RG223 Cable BAC548
These difficult to find BNC female connectors fit a wide range of RG style coaxial cable and are offered in various panel mount configurations such as four hole flange and bulkhead style. Primarily constructed with machined brass with nickel plated bodies resulting in a corrosion resistant connector. Finding the right BNC jack for your application just got easier. Most connectors are typically in stock ready to solve your connection problems. Features Associated bulk cable available Twist on style attachment requires no special tooling Designed for termination to RG59 and RG62 coaxial cable Gold plated contact pin reduces signal loss Nickel plated body provides optimum resistance to corrosion Application MDF/IDF Coaxial cable patching Coaxial OEM applications

These difficult to find BNC female connectors fit a wide range of RG style coaxial cable and are offered in various panel mount configurations such as four hole flange and bulkhead style. Primarily constructed with machined brass with nickel plated bodies resulting in a corrosion resistant connector. Finding the right BNC jack for your application just got easier. Most connectors are typically in stock ready to solve your connection problems.

Features

  • Associated bulk cable available
  • Twist on style attachment requires no special tooling
  • Designed for termination to RG59 and RG62 coaxial cable
  • Gold plated contact pin reduces signal loss
  • Nickel plated body provides optimum resistance to corrosion

Application

  • MDF/IDF
  • Coaxial cable patching
  • Coaxial OEM applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC548
Product Name 50 Ohm BNC Crimp Jack for RG223 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data