L-com, Inc. BNC Auto-Terminating (F-M-F) T Adapter, 50 Ohm BA45

Description
This 50 Ohm BNC T shape auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a one BNC plug and two BNC jack ports often found in test applications. Features Gold plated center contact for reduced signal loss Automatic termination of an 50 Ohm line when not coupled Eliminates accidental creation of open lines after decoupling Nickel plated body for enhanced corrosion resistance T design allows signal splitting Application R&D MDF/IDF Test environments
Description
This 50 Ohm BNC T shape auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a one BNC plug and two BNC jack ports often found in test applications. Features Gold plated center contact for reduced signal loss Automatic termination of an 50 Ohm line when not coupled Eliminates accidental creation of open lines after decoupling Nickel plated body for enhanced corrosion resistance T design allows signal splitting Application R&D MDF/IDF Test environments

Suppliers

Company
Product
Description
Supplier Links
BNC Auto-Terminating (F-M-F) T Adapter, 50 Ohm - BA45 - L-com, Inc.
North Andover, MA, United States
BNC Auto-Terminating (F-M-F) T Adapter, 50 Ohm
BA45
BNC Auto-Terminating (F-M-F) T Adapter, 50 Ohm BA45
This 50 Ohm BNC T shape auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a one BNC plug and two BNC jack ports often found in test applications. Features Gold plated center contact for reduced signal loss Automatic termination of an 50 Ohm line when not coupled Eliminates accidental creation of open lines after decoupling Nickel plated body for enhanced corrosion resistance T design allows signal splitting Application R&D MDF/IDF Test environments

This 50 Ohm BNC T shape auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a one BNC plug and two BNC jack ports often found in test applications.

Features

  • Gold plated center contact for reduced signal loss
  • Automatic termination of an 50 Ohm line when not coupled
  • Eliminates accidental creation of open lines after decoupling
  • Nickel plated body for enhanced corrosion resistance
  • T design allows signal splitting

Application

  • R&D
  • MDF/IDF
  • Test environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BA45
Product Name BNC Auto-Terminating (F-M-F) T Adapter, 50 Ohm
Connector Type BNC
Unlock Full Specs
to access all available technical data