L-com, Inc. Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" Circular Hole, Green BA400G

Description
This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. Green color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction. Features Complete with nut and lockwasher mounting hardware Green insulator to accommodate signal type identification Nickel plated body for enhanced corrosion resistance Provides 75 Ohm signal feed-thru for two RCA male interface devices Single D bulkhead design for panel mounting Application Coax retrofit applications Coaxial Extension OEM coax applications Coaxial interface conversion
Description
This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. Green color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction. Features Complete with nut and lockwasher mounting hardware Green insulator to accommodate signal type identification Nickel plated body for enhanced corrosion resistance Provides 75 Ohm signal feed-thru for two RCA male interface devices Single D bulkhead design for panel mounting Application Coax retrofit applications Coaxial Extension OEM coax applications Coaxial interface conversion

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, RCA Bulkhead Female / Female, 0.5
North Andover, MA, United States
Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" Circular Hole, Green
BA400G
Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" Circular Hole, Green BA400G
This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. Green color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction. Features Complete with nut and lockwasher mounting hardware Green insulator to accommodate signal type identification Nickel plated body for enhanced corrosion resistance Provides 75 Ohm signal feed-thru for two RCA male interface devices Single D bulkhead design for panel mounting Application Coax retrofit applications Coaxial Extension OEM coax applications Coaxial interface conversion

This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. Green color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction.

Features

  • Complete with nut and lockwasher mounting hardware
  • Green insulator to accommodate signal type identification
  • Nickel plated body for enhanced corrosion resistance
  • Provides 75 Ohm signal feed-thru for two RCA male interface devices
  • Single D bulkhead design for panel mounting

Application

  • Coax retrofit applications
  • Coaxial Extension
  • OEM coax applications
  • Coaxial interface conversion
Supplier's Site
Adaptor Rca F-F 75 Ohm Grn L-Com - 89M7318 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor Rca F-F 75 Ohm Grn L-Com
89M7318
Adaptor Rca F-F 75 Ohm Grn L-Com 89M7318
ADAPTOR RCA F-F 75 OHM GRN

ADAPTOR RCA F-F 75 OHM GRN

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number BA400G 89M7318
Product Name Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" Circular Hole, Green Adaptor Rca F-F 75 Ohm Grn L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data