L-com, Inc. Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" D-Hole, Red BA400R

Description
This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. Red color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction. Features Complete with nut and lockwasher mounting hardware Single D bulkhead design for panel mounting Nickel plated body for enhanced corrosion resistance Provides 75 Ohm signal feed-thru for two RCA male interface devices Red insulator to accommodate signal type identification Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications
Description
This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. Red color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction. Features Complete with nut and lockwasher mounting hardware Single D bulkhead design for panel mounting Nickel plated body for enhanced corrosion resistance Provides 75 Ohm signal feed-thru for two RCA male interface devices Red insulator to accommodate signal type identification Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, RCA Bulkhead Female / Female, 0.5
North Andover, MA, United States
Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" D-Hole, Red
BA400R
Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" D-Hole, Red BA400R
This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. Red color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction. Features Complete with nut and lockwasher mounting hardware Single D bulkhead design for panel mounting Nickel plated body for enhanced corrosion resistance Provides 75 Ohm signal feed-thru for two RCA male interface devices Red insulator to accommodate signal type identification Application Coax retrofit applications Coaxial Extension Coaxial interface conversion OEM coax applications

This RCA female to female feed thru bulkhead coupler provides the ability to pass an audio or video connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. Red color insulator allows for color coding signal types when used in conjunction with other available colors. A common use for this device is to create a connection point on either side of a wall or other obstruction.

Features

  • Complete with nut and lockwasher mounting hardware
  • Single D bulkhead design for panel mounting
  • Nickel plated body for enhanced corrosion resistance
  • Provides 75 Ohm signal feed-thru for two RCA male interface devices
  • Red insulator to accommodate signal type identification

Application

  • Coax retrofit applications
  • Coaxial Extension
  • Coaxial interface conversion
  • OEM coax applications
Supplier's Site
Adaptor Rca F-F 75 Ohm Red L-Com - 89M7319 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor Rca F-F 75 Ohm Red L-Com
89M7319
Adaptor Rca F-F 75 Ohm Red L-Com 89M7319
ADAPTOR RCA F-F 75 OHM RED

ADAPTOR RCA F-F 75 OHM RED

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number BA400R 89M7319
Product Name Coaxial Adapter, RCA Bulkhead Female / Female, 0.5" D-Hole, Red Adaptor Rca F-F 75 Ohm Red L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data