L-com, Inc. Coaxial Connector (RF) Assemblies BAC930

Description
RECEPTACLE TWIN BNC F SOLDER
Request a Quote Datasheet
Description
RECEPTACLE TWIN BNC F SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5073-BAC930-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5073-BAC930-ND
Coaxial Connector (RF) Assemblies 5073-BAC930-ND
RECEPTACLE TWIN BNC F SOLDER

RECEPTACLE TWIN BNC F SOLDER

Buy Now Datasheet
Coaxial Connectors - 287304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
287304
Coaxial Connectors 287304
L-Com BAC930 Coaxial Connector

L-Com BAC930 Coaxial Connector

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 5073-BAC930-ND 287304
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors
Connector Type BNC; Twinax
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.400 GHz
View Details
Coaxial Adapters - 1222196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Straight; Straight
View Details
RF Connectors - 1052534-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers