L-com, Inc. Lightning Surge Protector, 1, 1A; Plug Type L-Com BT-CAT5-P1-4848

Description
LIGHTNING SURGE PROTECTOR, 1, 1A; Plug Type:-; Product Range:BT-CAT5 Series; Suppressor Type:Data Line; No. of Outlets:1Outlets; Outlet Type:RJ45; Voltage Rating:48V; Output Current:1A; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes
Datasheet
Description
LIGHTNING SURGE PROTECTOR, 1, 1A; Plug Type:-; Product Range:BT-CAT5 Series; Suppressor Type:Data Line; No. of Outlets:1Outlets; Outlet Type:RJ45; Voltage Rating:48V; Output Current:1A; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Surge Protector, 1, 1A; Plug Type L-Com - 23T4569 - Newark, An Avnet Company
Chicago, IL, United States
Lightning Surge Protector, 1, 1A; Plug Type L-Com
23T4569
Lightning Surge Protector, 1, 1A; Plug Type L-Com 23T4569
LIGHTNING SURGE PROTECTOR, 1, 1A; Plug Type:-; Product Range:BT-CAT5 Series; Suppressor Type:Data Line; No. of Outlets:1Outlets; Outlet Type:RJ45; Voltage Rating:48V; Output Current:1A; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes

LIGHTNING SURGE PROTECTOR, 1, 1A; Plug Type:-; Product Range:BT-CAT5 Series; Suppressor Type:Data Line; No. of Outlets:1Outlets; Outlet Type:RJ45; Voltage Rating:48V; Output Current:1A; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23T4569
Product Name Lightning Surge Protector, 1, 1A; Plug Type L-Com
Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details